Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W .5% AXIAL CMF504K7000DHBF

Description
RES 4.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W .5% AXIAL - CMF504K7000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W .5% AXIAL
CMF504K7000DHBF
RES 4.7K OHM 1/4W .5% AXIAL CMF504K7000DHBF
RES 4.7Kohm 1/4W .5% AXIAL

RES 4.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K7000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7000DHBF-ND
Through Hole Resistors CMF504K7000DHBF-ND
4.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.7K .5% T-2 B14 Vishay - 67P7292 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.7K .5% T-2 B14 Vishay
67P7292
Cmf-50 4.7K .5% T-2 B14 Vishay 67P7292
CMF-50 4.7K .5% T-2 B14

CMF-50 4.7K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K7000DHBF CMF504K7000DHBF-ND 67P7292
Product Name RES 4.7K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 4.7K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details