Vishay Intertechnology, Inc. Through Hole Resistors CMF504K3200FKBF

Description
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF504K3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K3200FKBF-ND
Through Hole Resistors CMF504K3200FKBF-ND
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF504K3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF504K3200FKBF
Metal Film Resistors - CMF504K3200FKBF
Metal Film Resistors - Through Hole CMF-50 4.32K 1% T-1 B14

Metal Film Resistors - Through Hole CMF-50 4.32K 1% T-1 B14

Supplier's Site
Cmf-50 4.32K 1% T-1 B14 Vishay - 67P7271 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.32K 1% T-1 B14 Vishay
67P7271
Cmf-50 4.32K 1% T-1 B14 Vishay 67P7271
CMF-50 4.32K 1% T-1 B14

CMF-50 4.32K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K3200FKBF-ND CMF504K3200FKBF 67P7271
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 4.32K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers