Vishay Intertechnology, Inc. RES 4.22K OHM 1/4W 1% AXIAL CMF504K2200FKR6

Description
RES 4.22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/4W 1% AXIAL - CMF504K2200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/4W 1% AXIAL
CMF504K2200FKR6
RES 4.22K OHM 1/4W 1% AXIAL CMF504K2200FKR6
RES 4.22Kohm 1/4W 1% AXIAL

RES 4.22Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K2200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K2200FKR6-ND
Through Hole Resistors CMF504K2200FKR6-ND
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,42.2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5297
Resistor,metal Film,42.2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5297
Resistor,Metal Film,42.2KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,42.2KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K2200FKR6 CMF504K2200FKR6-ND 40C5297
Product Name RES 4.22K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,42.2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details