Vishay Intertechnology, Inc. Through Hole Resistors CMF504K1200BEBF

Description
4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF504K1200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K1200BEBF-ND
Through Hole Resistors CMF504K1200BEBF-ND
4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF504K1200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF504K1200BEBF
Metal Film Resistors - CMF504K1200BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 4.12K .1% T-9 B14 Vishay - 67P7241 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.12K .1% T-9 B14 Vishay
67P7241
Cmf-50 4.12K .1% T-9 B14 Vishay 67P7241
CMF-50 4.12K .1% T-9 B14

CMF-50 4.12K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K1200BEBF-ND CMF504K1200BEBF 67P7241
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 4.12K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details