Vishay Intertechnology, Inc. RES 4.02K OHM 1/4W 1% AXIAL CMF504K0200FHEK

Description
RES 4.02Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/4W 1% AXIAL - CMF504K0200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/4W 1% AXIAL
CMF504K0200FHEK
RES 4.02K OHM 1/4W 1% AXIAL CMF504K0200FHEK
RES 4.02Kohm 1/4W 1% AXIAL

RES 4.02Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K0200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K0200FHEK-ND
Through Hole Resistors CMF504K0200FHEK-ND
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.02K 1% T-2 Ek E3 Vishay - 67P7231 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.02K 1% T-2 Ek E3 Vishay
67P7231
Cmf-50 4.02K 1% T-2 Ek E3 Vishay 67P7231
CMF-50 4.02K 1% T-2 EK e3

CMF-50 4.02K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K0200FHEK CMF504K0200FHEK-ND 67P7231
Product Name RES 4.02K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 4.02K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details