Vishay Intertechnology, Inc. RES 49.9 OHM 1/4W 1% AXIAL CMF5049R900FKEA

Description
RES 49.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/4W 1% AXIAL - CMF5049R900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/4W 1% AXIAL
CMF5049R900FKEA
RES 49.9 OHM 1/4W 1% AXIAL CMF5049R900FKEA
RES 49.9ohm 1/4W 1% AXIAL

RES 49.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5049R900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5049R900FKEA-ND
Through Hole Resistors CMF5049R900FKEA-ND
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 49.9 1% T-1 Ea E3 Vishay - 67P7619 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 49.9 1% T-1 Ea E3 Vishay
67P7619
Cmf-50 49.9 1% T-1 Ea E3 Vishay 67P7619
CMF-50 49.9 1% T-1 EA e3

CMF-50 49.9 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5049R900FKEA CMF5049R900FKEA-ND 67P7619
Product Name RES 49.9 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 49.9 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details