Vishay Precision Group Through Hole Resistors CMF5049R900FHEB

Description
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF49.9QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9QFCT-ND
Through Hole Resistors CMF49.9QFCT-ND
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF49.9QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9QFTR-ND
Through Hole Resistors CMF49.9QFTR-ND
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
49.9 Ohm 4W 200V Resistor - 53-CMF5049R900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
49.9 Ohm 4W 200V Resistor
53-CMF5049R900FHEB
49.9 Ohm 4W 200V Resistor 53-CMF5049R900FHEB
49.9 Ohm 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF5049R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49.9 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5049R900FHEB can be used for catalog matching and distributor lookup.

49.9 Ohm 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF5049R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49.9 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5049R900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 49.9 OHM 1/4W 1% AXIAL - CMF5049R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/4W 1% AXIAL
CMF5049R900FHEB
RES 49.9 OHM 1/4W 1% AXIAL CMF5049R900FHEB
RES 49.9ohm 1/4W 1% AXIAL

RES 49.9ohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay - 26R4026 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay
26R4026
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay 26R4026
METAL FILM RESISTOR, 49.9 OHM, 250mW, 1%; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 OHM, 250mW, 1%; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 67P7618 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
67P7618
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 67P7618
METAL FILM RESISTOR, 49.9 OHM, 250mW, 1%, FULL REEL; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 OHM, 250mW, 1%, FULL REEL; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF49.9QFCT-ND 53-CMF5049R900FHEB CMF5049R900FHEB 26R4026 67P7618
Product Name Through Hole Resistors 49.9 Ohm 4W 200V Resistor RES 49.9 OHM 1/4W 1% AXIAL Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay Metal Film Resistor, 49.9 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details