Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF50499R00FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 499ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 499ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF50499R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50499R00FHEK
Vishay/DaleMetal Film Resistors - CMF50499R00FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 499ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 499ohms 1%

Supplier's Site
Through Hole Resistors - CMF499QA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499QA-ND
Through Hole Resistors CMF499QA-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay - 63M2676 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay
63M2676
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay 63M2676
METAL FILM RESISTOR, 499 OHM, 250mW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 250mW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50499R00FHEK CMF499QA-ND 63M2676
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers