Vishay Intertechnology, Inc. RES 487 OHM 1% 50PPM 1/4W CMF50487R00FHEB

Description
RES 487ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 487ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1% 50PPM 1/4W - CMF50487R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1% 50PPM 1/4W
CMF50487R00FHEB
RES 487 OHM 1% 50PPM 1/4W CMF50487R00FHEB
RES 487ohm 1% 50PPM 1/4W

RES 487ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF487QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF487QFCT-ND
Through Hole Resistors CMF487QFCT-ND
487 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF487QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF487QFTR-ND
Through Hole Resistors CMF487QFTR-ND
487 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
487 OHM 4W Resistor - 53-CMF50487R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
487 OHM 4W Resistor
53-CMF50487R00FHEB
487 OHM 4W Resistor 53-CMF50487R00FHEB
RES 487 OHM 1/4W 1% AXIAL Product overview: CMF50487R00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 487 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 487 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50487R00FHEB can be used for catalog matching and distributor lookup.

RES 487 OHM 1/4W 1% AXIAL Product overview: CMF50487R00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 487 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 487 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50487R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 487 1% T-2 Eb E3 Vishay - 67P7600 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 487 1% T-2 Eb E3 Vishay
67P7600
Cmf-50 487 1% T-2 Eb E3 Vishay 67P7600
CMF-50 487 1% T-2 EB e3

CMF-50 487 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50487R00FHEB CMF487QFCT-ND 53-CMF50487R00FHEB 67P7600
Product Name RES 487 OHM 1% 50PPM 1/4W Through Hole Resistors 487 OHM 4W Resistor Cmf-50 487 1% T-2 Eb E3 Vishay
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details