Vishay Intertechnology, Inc. RES 487 OHM 1/4W .1% AXIAL CMF50487R00BHEK

Description
RES 487ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/4W .1% AXIAL - CMF50487R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/4W .1% AXIAL
CMF50487R00BHEK
RES 487 OHM 1/4W .1% AXIAL CMF50487R00BHEK
RES 487ohm 1/4W .1% AXIAL

RES 487ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50487R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50487R00BHEK-ND
Through Hole Resistors CMF50487R00BHEK-ND
487 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 487 .1% T-2 Ek E3 Vishay - 67P7597 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 487 .1% T-2 Ek E3 Vishay
67P7597
Cmf-50 487 .1% T-2 Ek E3 Vishay 67P7597
CMF-50 487 .1% T-2 EK e3

CMF-50 487 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50487R00BHEK CMF50487R00BHEK-ND 67P7597
Product Name RES 487 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 487 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details