Vishay Precision Group 47.5 Ohm 4W Resistor CMF5047R500FHEB

Description
47.5 Ohm 1/4W 1% Metal Film Resistor, Axial, Through-Hole Product overview: CMF5047R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47.5 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5047R500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47.5 Ohm 1/4W 1% Metal Film Resistor, Axial, Through-Hole Product overview: CMF5047R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47.5 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5047R500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47.5 Ohm 4W Resistor - 53-CMF5047R500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47.5 Ohm 4W Resistor
53-CMF5047R500FHEB
47.5 Ohm 4W Resistor 53-CMF5047R500FHEB
47.5 Ohm 1/4W 1% Metal Film Resistor, Axial, Through-Hole Product overview: CMF5047R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47.5 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5047R500FHEB can be used for catalog matching and distributor lookup.

47.5 Ohm 1/4W 1% Metal Film Resistor, Axial, Through-Hole Product overview: CMF5047R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47.5 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5047R500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 47.5 OHM 1% 50PPM 1/4W - CMF5047R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1% 50PPM 1/4W
CMF5047R500FHEB
RES 47.5 OHM 1% 50PPM 1/4W CMF5047R500FHEB
RES 47.5ohm 1% 50PPM 1/4W

RES 47.5ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF47.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.5QFTR-ND
Through Hole Resistors CMF47.5QFTR-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF47.5QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.5QFCT-ND
Through Hole Resistors CMF47.5QFCT-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay - 26R4025 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay
26R4025
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay 26R4025
METAL FILM RESISTOR, 47.5 OHM, 250mW, 1%; Resistance:47.5ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5 OHM, 250mW, 1%; Resistance:47.5ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5047R500FHEB CMF5047R500FHEB CMF47.5QFTR-ND 26R4025
Product Name 47.5 Ohm 4W Resistor RES 47.5 OHM 1% 50PPM 1/4W Through Hole Resistors Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details