Vishay Precision Group Resistors - Through Hole Resistors CMF5047K500FHEB

Description
Win Source Part Number: 1078563-CMF5047K500F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 47.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): CMF5049K900FHEB; CMF5045K300FHEB; RN65C4872FB14; MFR-25FBF52-47K5; MFR-25FRF52-47K5; RN60D4752FRE6; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF47.5KQFCT,CMF47.5 KQFTR Base Product Number: CMF50
Request a Quote Datasheet
Description
Win Source Part Number: 1078563-CMF5047K500F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 47.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): CMF5049K900FHEB; CMF5045K300FHEB; RN65C4872FB14; MFR-25FBF52-47K5; MFR-25FRF52-47K5; RN60D4752FRE6; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF47.5KQFCT,CMF47.5 KQFTR Base Product Number: CMF50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1078563-CMF5047K500FHEB
Resistors - Through Hole Resistors 1078563-CMF5047K500FHEB
Win Source Part Number: 1078563-CMF5047K500F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 47.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): CMF5049K900FHEB; CMF5045K300FHEB; RN65C4872FB14; MFR-25FBF52-47K5; MFR-25FRF52-47K5; RN60D4752FRE6; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF47.5KQFCT,CMF47.5 KQFTR Base Product Number: CMF50

Win Source Part Number: 1078563-CMF5047K500FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 47.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Alternative Parts (Cross-Reference): CMF5049K900FHEB; CMF5045K300FHEB; RN65C4872FB14; MFR-25FBF52-47K5; MFR-25FRF52-47K5; RN60D4752FRE6;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF47.5KQFCT,CMF47.5KQFTR
Base Product Number: CMF50

Buy Now Datasheet
RES 47.5K OHM 1% 50PPM 1/4W - CMF5047K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1% 50PPM 1/4W
CMF5047K500FHEB
RES 47.5K OHM 1% 50PPM 1/4W CMF5047K500FHEB
RES 47.5Kohm 1% 50PPM 1/4W

RES 47.5Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF47.5KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.5KQFCT-ND
Through Hole Resistors CMF47.5KQFCT-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF47.5KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.5KQFTR-ND
Through Hole Resistors CMF47.5KQFTR-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5047K500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 47.5K OHM 1/4W 1% AXIAL Product overview: CMF5047K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5047K500FHEB can be used for catalog matching and distributor lookup.

RES 47.5K OHM 1/4W 1% AXIAL Product overview: CMF5047K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5047K500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 47.5 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7525 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5 Kohm, 250 Mw, 1%; Resistance Vishay
67P7525
Metal Film Resistor, 47.5 Kohm, 250 Mw, 1%; Resistance Vishay 67P7525
METAL FILM RESISTOR, 47.5 KOHM, 250 MW, 1%; Resistance:47.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5 KOHM, 250 MW, 1%; Resistance:47.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1078563-CMF5047K500FHEB CMF5047K500FHEB CMF47.5KQFCT-ND 53-CMF5047K500FHEB 67P7525
Product Name Resistors - Through Hole Resistors RES 47.5K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Metal Film Resistor, 47.5 Kohm, 250 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Resistance Range 47500 ohms 47500 ohms 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers