Vishay Intertechnology, Inc. Through Hole Resistors CMF5047K000JKEB

Description
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5047K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047K000JKEB-ND
Through Hole Resistors CMF5047K000JKEB-ND
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5047K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5047K000JKEB
Metal Film Resistors - CMF5047K000JKEB
Metal Film Resistors - Through Hole CMF-50 47K 5% T-1 EB e3

Metal Film Resistors - Through Hole CMF-50 47K 5% T-1 EB e3

Supplier's Site
Cmf-50 47K 5% T-1 Eb E3 Vishay - 67P7523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47K 5% T-1 Eb E3 Vishay
67P7523
Cmf-50 47K 5% T-1 Eb E3 Vishay 67P7523
CMF-50 47K 5% T-1 EB e3

CMF-50 47K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047K000JKEB-ND CMF5047K000JKEB 67P7523
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 47K 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers