Vishay Intertechnology, Inc. RES 47K OHM 1/4W 1% AXIAL CMF5047K000FKEK

Description
RES 47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/4W 1% AXIAL - CMF5047K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/4W 1% AXIAL
CMF5047K000FKEK
RES 47K OHM 1/4W 1% AXIAL CMF5047K000FKEK
RES 47Kohm 1/4W 1% AXIAL

RES 47Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5047K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047K000FKEK-ND
Through Hole Resistors CMF5047K000FKEK-ND
47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 47K 1% T-1 Ek E3 Vishay - 67P7518 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47K 1% T-1 Ek E3 Vishay
67P7518
Cmf-50 47K 1% T-1 Ek E3 Vishay 67P7518
CMF-50 47K 1% T-1 EK e3

CMF-50 47K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047K000FKEK CMF5047K000FKEK-ND 67P7518
Product Name RES 47K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 47K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details