Vishay Intertechnology, Inc. Metal Film Resistors - CMF5047K000BEBF

Description
Metal Film Resistors - Through Hole CMF-50 47K .1% T-9 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 47K .1% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5047K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5047K000BEBF
Metal Film Resistors - CMF5047K000BEBF
Metal Film Resistors - Through Hole CMF-50 47K .1% T-9 B14

Metal Film Resistors - Through Hole CMF-50 47K .1% T-9 B14

Supplier's Site
Through Hole Resistors - CMF5047K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047K000BEBF-ND
Through Hole Resistors CMF5047K000BEBF-ND
47 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 47K .1% T-9 B14 Vishay - 67P7515 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47K .1% T-9 B14 Vishay
67P7515
Cmf-50 47K .1% T-9 B14 Vishay 67P7515
CMF-50 47K .1% T-9 B14

CMF-50 47K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047K000BEBF CMF5047K000BEBF-ND 67P7515
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 47K .1% T-9 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details