Vishay Intertechnology, Inc. Through Hole Resistors CMF50475K00FHEB

Description
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF50475K00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50475K00FHEBCT-ND
Through Hole Resistors 541-CMF50475K00FHEBCT-ND
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF50475K00FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50475K00FHEBTR-ND
Through Hole Resistors 541-CMF50475K00FHEBTR-ND
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 475K OHM 1% 50PPM 1/4W - CMF50475K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1% 50PPM 1/4W
CMF50475K00FHEB
RES 475K OHM 1% 50PPM 1/4W CMF50475K00FHEB
RES 475Kohm 1% 50PPM 1/4W

RES 475Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF50475K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 475K OHM 1/4W 1% AXIAL Product overview: CMF50475K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50475K00FHEB can be used for catalog matching and distributor lookup.

RES 475K OHM 1/4W 1% AXIAL Product overview: CMF50475K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50475K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 475K 1% T-2 Eb E3 Vishay - 67P7577 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 475K 1% T-2 Eb E3 Vishay
67P7577
Cmf-50 475K 1% T-2 Eb E3 Vishay 67P7577
CMF-50 475K 1% T-2 EB e3

CMF-50 475K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF50475K00FHEBCT-ND CMF50475K00FHEB 53-CMF50475K00FHEB 67P7577
Product Name Through Hole Resistors RES 475K OHM 1% 50PPM 1/4W 4W Resistor Cmf-50 475K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers