Vishay Intertechnology, Inc. RES 470 OHM 1/4W 1% AXIAL CMF50470R00FKEB

Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/4W 1% AXIAL - CMF50470R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 1% AXIAL
CMF50470R00FKEB
RES 470 OHM 1/4W 1% AXIAL CMF50470R00FKEB
RES 470ohm 1/4W 1% AXIAL

RES 470ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50470R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50470R00FKEB-ND
Through Hole Resistors CMF50470R00FKEB-ND
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 470 1% T-1 Eb E3 Vishay - 67P7561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 470 1% T-1 Eb E3 Vishay
67P7561
Cmf-50 470 1% T-1 Eb E3 Vishay 67P7561
CMF-50 470 1% T-1 EB e3

CMF-50 470 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50470R00FKEB CMF50470R00FKEB-ND 67P7561
Product Name RES 470 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 470 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details