Vishay Intertechnology, Inc. Metal Film Resistors - CMF50470K00GKBF

Description
Metal Film Resistors - Through Hole CMF-50 470K 2% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 470K 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50470K00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50470K00GKBF
Metal Film Resistors - CMF50470K00GKBF
Metal Film Resistors - Through Hole CMF-50 470K 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 470K 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF50470K00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50470K00GKBF-ND
Through Hole Resistors CMF50470K00GKBF-ND
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 470K 2% T-1 B14 Vishay - 67P7556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 470K 2% T-1 B14 Vishay
67P7556
Cmf-50 470K 2% T-1 B14 Vishay 67P7556
CMF-50 470K 2% T-1 B14

CMF-50 470K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50470K00GKBF CMF50470K00GKBF-ND 67P7556
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 470K 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details