Vishay Intertechnology, Inc. RES 464 OHM 1/4W 1% AXIAL CMF50464R00FKEA

Description
RES 464ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/4W 1% AXIAL - CMF50464R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/4W 1% AXIAL
CMF50464R00FKEA
RES 464 OHM 1/4W 1% AXIAL CMF50464R00FKEA
RES 464ohm 1/4W 1% AXIAL

RES 464ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50464R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50464R00FKEA-ND
Through Hole Resistors CMF50464R00FKEA-ND
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 464 1% T-1 Ea E3 Vishay - 67P7513 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 464 1% T-1 Ea E3 Vishay
67P7513
Cmf-50 464 1% T-1 Ea E3 Vishay 67P7513
CMF-50 464 1% T-1 EA e3

CMF-50 464 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50464R00FKEA CMF50464R00FKEA-ND 67P7513
Product Name RES 464 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 464 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details