Vishay Intertechnology, Inc. RES 464K OHM 1% 50PPM 1/4W CMF50464K00FHEB

Description
RES 464Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 464Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1% 50PPM 1/4W - CMF50464K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1% 50PPM 1/4W
CMF50464K00FHEB
RES 464K OHM 1% 50PPM 1/4W CMF50464K00FHEB
RES 464Kohm 1% 50PPM 1/4W

RES 464Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF464KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF464KQFTR-ND
Through Hole Resistors CMF464KQFTR-ND
464 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 464K 1% T-2 Eb E3 Vishay - 67P7508 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 464K 1% T-2 Eb E3 Vishay
67P7508
Cmf-50 464K 1% T-2 Eb E3 Vishay 67P7508
CMF-50 464K 1% T-2 EB e3

CMF-50 464K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50464K00FHEB CMF464KQFTR-ND 67P7508
Product Name RES 464K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 464K 1% T-2 Eb E3 Vishay
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details