Vishay Intertechnology, Inc. RES 45.3K OHM 1/4W 1% AXIAL CMF5045K300FKEB

Description
RES 45.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/4W 1% AXIAL - CMF5045K300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W 1% AXIAL
CMF5045K300FKEB
RES 45.3K OHM 1/4W 1% AXIAL CMF5045K300FKEB
RES 45.3Kohm 1/4W 1% AXIAL

RES 45.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5045K300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5045K300FKEB-ND
Through Hole Resistors CMF5045K300FKEB-ND
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 45.3K 1% T-1 Eb E3 Vishay - 67P7483 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 45.3K 1% T-1 Eb E3 Vishay
67P7483
Cmf-50 45.3K 1% T-1 Eb E3 Vishay 67P7483
CMF-50 45.3K 1% T-1 EB e3

CMF-50 45.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5045K300FKEB CMF5045K300FKEB-ND 67P7483
Product Name RES 45.3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 45.3K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers