Vishay Intertechnology, Inc. Through Hole Resistors CMF5045K300FKBF

Description
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5045K300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5045K300FKBF-ND
Through Hole Resistors CMF5045K300FKBF-ND
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 45.3K OHM 1/4W 1% AXIAL - CMF5045K300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W 1% AXIAL
CMF5045K300FKBF
RES 45.3K OHM 1/4W 1% AXIAL CMF5045K300FKBF
RES 45.3Kohm 1/4W 1% AXIAL

RES 45.3Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,453Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 50B2702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
50B2702
Resistor,metal Film,453Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 50B2702
Resistor,Metal Film,453KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,453KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5045K300FKBF-ND CMF5045K300FKBF 50B2702
Product Name Through Hole Resistors RES 45.3K OHM 1/4W 1% AXIAL Resistor,metal Film,453Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers