Vishay Intertechnology, Inc. Through Hole Resistors CMF5045K300FHR6

Description
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5045K300FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5045K300FHR6-ND
Through Hole Resistors CMF5045K300FHR6-ND
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5045K300FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5045K300FHR6
Metal Film Resistors - CMF5045K300FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,453Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5346
Resistor,metal Film,453Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5346
Resistor,Metal Film,453KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,453KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5045K300FHR6-ND CMF5045K300FHR6 40C5346
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,453Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details