Vishay Intertechnology, Inc. RES 453 OHM 1/4W 1% AXIAL CMF50453R00FHEB

Description
RES 453ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/4W 1% AXIAL - CMF50453R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/4W 1% AXIAL
CMF50453R00FHEB
RES 453 OHM 1/4W 1% AXIAL CMF50453R00FHEB
RES 453ohm 1/4W 1% AXIAL

RES 453ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF453QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF453QFTR-ND
Through Hole Resistors CMF453QFTR-ND
453 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 453 1% T-2 Eb E3 Vishay - 67P7495 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 453 1% T-2 Eb E3 Vishay
67P7495
Cmf-50 453 1% T-2 Eb E3 Vishay 67P7495
CMF-50 453 1% T-2 EB e3

CMF-50 453 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50453R00FHEB CMF453QFTR-ND 67P7495
Product Name RES 453 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 453 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details