Vishay Intertechnology, Inc. RES 453K OHM 1% 50PPM 1/4W CMF50453K00FHEB

Description
RES 453Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 453Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1% 50PPM 1/4W - CMF50453K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1% 50PPM 1/4W
CMF50453K00FHEB
RES 453K OHM 1% 50PPM 1/4W CMF50453K00FHEB
RES 453Kohm 1% 50PPM 1/4W

RES 453Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF453KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF453KQFTR-ND
Through Hole Resistors CMF453KQFTR-ND
453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 453K 1% T-2 Eb E3 Vishay - 67P7491 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 453K 1% T-2 Eb E3 Vishay
67P7491
Cmf-50 453K 1% T-2 Eb E3 Vishay 67P7491
CMF-50 453K 1% T-2 EB e3

CMF-50 453K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50453K00FHEB CMF453KQFTR-ND 67P7491
Product Name RES 453K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 453K 1% T-2 Eb E3 Vishay
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers