Vishay Intertechnology, Inc. Through Hole Resistors CMF5044K440BEEA

Description
44.44 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.44 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5044K440BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5044K440BEEA-ND
Through Hole Resistors CMF5044K440BEEA-ND
44.44 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.44 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.44K OHM 1/4W 0.1% AXIAL - CMF5044K440BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.44K OHM 1/4W 0.1% AXIAL
CMF5044K440BEEA
RES 44.44K OHM 1/4W 0.1% AXIAL CMF5044K440BEEA
RES 44.44Kohm 1/4W 0.1% AXIAL

RES 44.44Kohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf-50 44.44K .1% T-9 Ea E3 Vishay - 67P7465 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 44.44K .1% T-9 Ea E3 Vishay
67P7465
Cmf-50 44.44K .1% T-9 Ea E3 Vishay 67P7465
CMF-50 44.44K .1% T-9 EA e3

CMF-50 44.44K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5044K440BEEA-ND CMF5044K440BEEA 67P7465
Product Name Through Hole Resistors RES 44.44K OHM 1/4W 0.1% AXIAL Cmf-50 44.44K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details