Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF50430R00FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF50430R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50430R00FKR6
Vishay/DaleMetal Film Resistors - CMF50430R00FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50430R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50430R00FKR6-ND
Through Hole Resistors CMF50430R00FKR6-ND
430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 430 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5334 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 430 Ohm, +/1 Percent, 100 Ppm Vishay
40C5334
Cmf50, 430 Ohm, +/1 Percent, 100 Ppm Vishay 40C5334
CMF50, 430 Ohm, +/- 1 Percent, 100 ppm

CMF50, 430 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50430R00FKR6 CMF50430R00FKR6-ND 40C5334
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf50, 430 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers