Vishay Intertechnology, Inc. RES 42.05K OHM 1/4W 0.1% AXIAL CMF5042K050BEEB

Description
RES 42.05Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 42.05Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.05K OHM 1/4W 0.1% AXIAL - CMF5042K050BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.05K OHM 1/4W 0.1% AXIAL
CMF5042K050BEEB
RES 42.05K OHM 1/4W 0.1% AXIAL CMF5042K050BEEB
RES 42.05Kohm 1/4W 0.1% AXIAL

RES 42.05Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5042K050BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5042K050BEEB-ND
Through Hole Resistors CMF5042K050BEEB-ND
42.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 42.05K .1% T-9 Eb E3 Vishay - 67P7391 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 42.05K .1% T-9 Eb E3 Vishay
67P7391
Cmf-50 42.05K .1% T-9 Eb E3 Vishay 67P7391
CMF-50 42.05K .1% T-9 EB e3

CMF-50 42.05K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5042K050BEEB CMF5042K050BEEB-ND 67P7391
Product Name RES 42.05K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 42.05K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details