Vishay Intertechnology, Inc. RES 422 OHM 1/4W 1% AXIAL CMF50422R00FKR6

Description
RES 422ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/4W 1% AXIAL - CMF50422R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/4W 1% AXIAL
CMF50422R00FKR6
RES 422 OHM 1/4W 1% AXIAL CMF50422R00FKR6
RES 422ohm 1/4W 1% AXIAL

RES 422ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50422R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50422R00FKR6-ND
Through Hole Resistors CMF50422R00FKR6-ND
422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 422 1% T-1 Re6 Vishay - 67P7414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 422 1% T-1 Re6 Vishay
67P7414
Cmf-50 422 1% T-1 Re6 Vishay 67P7414
CMF-50 422 1% T-1 RE6

CMF-50 422 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50422R00FKR6 CMF50422R00FKR6-ND 67P7414
Product Name RES 422 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 422 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers