Vishay Intertechnology, Inc. Through Hole Resistors CMF50412K00BER6

Description
412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50412K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50412K00BER6-ND
Through Hole Resistors CMF50412K00BER6-ND
412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 412K OHM 1/4W .1% AXIAL - CMF50412K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/4W .1% AXIAL
CMF50412K00BER6
RES 412K OHM 1/4W .1% AXIAL CMF50412K00BER6
RES 412Kohm 1/4W .1% AXIAL

RES 412Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 412K .1% T-9 Re6 Vishay - 67P7387 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 412K .1% T-9 Re6 Vishay
67P7387
Cmf-50 412K .1% T-9 Re6 Vishay 67P7387
CMF-50 412K .1% T-9 RE6

CMF-50 412K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50412K00BER6-ND CMF50412K00BER6 67P7387
Product Name Through Hole Resistors RES 412K OHM 1/4W .1% AXIAL Cmf-50 412K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details