Vishay Intertechnology, Inc. RES 40.2 OHM 1/4W 1% AXIAL CMF5040R200FHEK

Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/4W 1% AXIAL - CMF5040R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/4W 1% AXIAL
CMF5040R200FHEK
RES 40.2 OHM 1/4W 1% AXIAL CMF5040R200FHEK
RES 40.2ohm 1/4W 1% AXIAL

RES 40.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5040R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5040R200FHEK-ND
Through Hole Resistors CMF5040R200FHEK-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 40.2 1% T-2 Ek E3 Vishay - 67P7364 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 40.2 1% T-2 Ek E3 Vishay
67P7364
Cmf-50 40.2 1% T-2 Ek E3 Vishay 67P7364
CMF-50 40.2 1% T-2 EK e3

CMF-50 40.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5040R200FHEK CMF5040R200FHEK-ND 67P7364
Product Name RES 40.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 40.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details