Vishay Intertechnology, Inc. RES 3.9M OHM 1/4W 1% AXIAL CMF503M9000FLEK

Description
RES 3.9Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1/4W 1% AXIAL - CMF503M9000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/4W 1% AXIAL
CMF503M9000FLEK
RES 3.9M OHM 1/4W 1% AXIAL CMF503M9000FLEK
RES 3.9Mohm 1/4W 1% AXIAL

RES 3.9Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503M9000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503M9000FLEK-ND
Through Hole Resistors CMF503M9000FLEK-ND
3.9 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.9M 1% T-0 Ek E3 Vishay - 67P6905 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.9M 1% T-0 Ek E3 Vishay
67P6905
Cmf-50 3.9M 1% T-0 Ek E3 Vishay 67P6905
CMF-50 3.9M 1% T-0 EK e3

CMF-50 3.9M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503M9000FLEK CMF503M9000FLEK-ND 67P6905
Product Name RES 3.9M OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.9M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details