RES 3.92K OHM 1/4W 1% AXIAL Product overview: CMF503K9200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K9200FHEB can be used for catalog matching and distributor lookup.
RES 3.92Kohm 1/4W 1% AXIAL
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Win Source Part Number: 1166742-CMF503K9200F
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 3.92 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF3.92KQFCT,CMF3.92
Base Product Number: CMF50
RESISTOR, METAL FILM, 3.92 KOHM, 250 MW, 1%; Resistance:3.92kohm;
METAL FILM RESISTOR, 3.92 KOHM, 250 MW, 1%; Resistance:3.92kohm;
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CMF503K9200FHEB | CMF503K9200FHEB | CMF3.92KQFCT-ND | 1166742-CMF503K9200FHEB | 83R8080 |
| Product Name | 4W Resistor | RES 3.92K OHM 1/4W 1% AXIAL | Through Hole Resistors | Resistors - Through Hole Resistors | Resistor, Metal Film, 3.92 Kohm, 250 Mw, 1%; Resistance Vishay |
| Resistance Range | 3920 ohms | 3920 ohms | 3920 ohms | 3920 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | 200 volts | |||
| Operating AC Voltage | 200 volts | 200 volts | |||
| Standards and Certifications | RoHS | RoHS |