Vishay Precision Group Metal Film Resistors - CMF503K8300FKKA

Description
Metal Film Resistors - Through Hole CMF-50 3.83K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 3.83K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF503K8300FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF503K8300FKKA
Metal Film Resistors - CMF503K8300FKKA
Metal Film Resistors - Through Hole CMF-50 3.83K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-50 3.83K 1% T-1 K36

Supplier's Site
Cmf-50 3.83K 1% T-1 K36 Vishay - 67P6881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.83K 1% T-1 K36 Vishay
67P6881
Cmf-50 3.83K 1% T-1 K36 Vishay 67P6881
CMF-50 3.83K 1% T-1 K36

CMF-50 3.83K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF503K8300FKKA 67P6881
Product Name Metal Film Resistors - Cmf-50 3.83K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers