Vishay Intertechnology, Inc. RES 3.16K OHM 1/4W 1% AXIAL CMF503K1600FKBF

Description
RES 3.16Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/4W 1% AXIAL - CMF503K1600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/4W 1% AXIAL
CMF503K1600FKBF
RES 3.16K OHM 1/4W 1% AXIAL CMF503K1600FKBF
RES 3.16Kohm 1/4W 1% AXIAL

RES 3.16Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K1600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K1600FKBF-ND
Through Hole Resistors CMF503K1600FKBF-ND
3.16 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.16K 1% T-1 B14 Vishay - 67P6807 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.16K 1% T-1 B14 Vishay
67P6807
Cmf-50 3.16K 1% T-1 B14 Vishay 67P6807
CMF-50 3.16K 1% T-1 B14

CMF-50 3.16K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K1600FKBF CMF503K1600FKBF-ND 67P6807
Product Name RES 3.16K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.16K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details