Vishay Intertechnology, Inc. 39.2 OHM 4W Resistor CMF5039R200FHEB

Description
RES 39.2 OHM 1/4W 1% AXIAL Product overview: CMF5039R200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5039R200FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 39.2 OHM 1/4W 1% AXIAL Product overview: CMF5039R200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5039R200FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39.2 OHM 4W Resistor - 53-CMF5039R200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39.2 OHM 4W Resistor
53-CMF5039R200FHEB
39.2 OHM 4W Resistor 53-CMF5039R200FHEB
RES 39.2 OHM 1/4W 1% AXIAL Product overview: CMF5039R200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5039R200FHEB can be used for catalog matching and distributor lookup.

RES 39.2 OHM 1/4W 1% AXIAL Product overview: CMF5039R200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5039R200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF39.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF39.2QFTR-ND
Through Hole Resistors CMF39.2QFTR-ND
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF39.2QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF39.2QFCT-ND
Through Hole Resistors CMF39.2QFCT-ND
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.2 OHM 1/4W 1% AXIAL - CMF5039R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/4W 1% AXIAL
CMF5039R200FHEB
RES 39.2 OHM 1/4W 1% AXIAL CMF5039R200FHEB
RES 39.2ohm 1/4W 1% AXIAL

RES 39.2ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF5039R200FHEB CMF39.2QFTR-ND CMF5039R200FHEB
Product Name 39.2 OHM 4W Resistor Through Hole Resistors RES 39.2 OHM 1/4W 1% AXIAL
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details