Vishay Intertechnology, Inc. RES 39K OHM 1/4W 1% AXIAL CMF5039K000FKEA

Description
RES 39Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/4W 1% AXIAL - CMF5039K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/4W 1% AXIAL
CMF5039K000FKEA
RES 39K OHM 1/4W 1% AXIAL CMF5039K000FKEA
RES 39Kohm 1/4W 1% AXIAL

RES 39Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5039K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5039K000FKEA-ND
Through Hole Resistors CMF5039K000FKEA-ND
39 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5039K000FKEA CMF5039K000FKEA-ND
Product Name RES 39K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers