Vishay Intertechnology, Inc. RES 38.3 OHM 1/4W 1% AXIAL CMF5038R300FHRE

Description
RES 38.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/4W 1% AXIAL - CMF5038R300FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/4W 1% AXIAL
CMF5038R300FHRE
RES 38.3 OHM 1/4W 1% AXIAL CMF5038R300FHRE
RES 38.3ohm 1/4W 1% AXIAL

RES 38.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5038R300FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5038R300FHRE-ND
Through Hole Resistors CMF5038R300FHRE-ND
38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 38.3 1% T-2 R36 Vishay - 67P7176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 38.3 1% T-2 R36 Vishay
67P7176
Cmf-50 38.3 1% T-2 R36 Vishay 67P7176
CMF-50 38.3 1% T-2 R36

CMF-50 38.3 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5038R300FHRE CMF5038R300FHRE-ND 67P7176
Product Name RES 38.3 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 38.3 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers