Vishay Intertechnology, Inc. RES 38.3K OHM 1/4W 1% AXIAL CMF5038K300FHR6

Description
RES 38.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/4W 1% AXIAL - CMF5038K300FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W 1% AXIAL
CMF5038K300FHR6
RES 38.3K OHM 1/4W 1% AXIAL CMF5038K300FHR6
RES 38.3Kohm 1/4W 1% AXIAL

RES 38.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5038K300FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5038K300FHR6-ND
Through Hole Resistors CMF5038K300FHR6-ND
38.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,383Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5271
Resistor,metal Film,383Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5271
Resistor,Metal Film,383KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,383KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5038K300FHR6 CMF5038K300FHR6-ND 40C5271
Product Name RES 38.3K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,383Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details