Vishay Intertechnology, Inc. RES 38.25K OHM 1/4W 0.1% AXIAL CMF5038K250BER6

Description
RES 38.25Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 38.25Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.25K OHM 1/4W 0.1% AXIAL - CMF5038K250BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.25K OHM 1/4W 0.1% AXIAL
CMF5038K250BER6
RES 38.25K OHM 1/4W 0.1% AXIAL CMF5038K250BER6
RES 38.25Kohm 1/4W 0.1% AXIAL

RES 38.25Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5038K250BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5038K250BER6-ND
Through Hole Resistors CMF5038K250BER6-ND
38.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 38.25K .1% T-9 Re6 Vishay - 67P7162 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 38.25K .1% T-9 Re6 Vishay
67P7162
Cmf-50 38.25K .1% T-9 Re6 Vishay 67P7162
CMF-50 38.25K .1% T-9 RE6

CMF-50 38.25K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5038K250BER6 CMF5038K250BER6-ND 67P7162
Product Name RES 38.25K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 38.25K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details