Vishay Intertechnology, Inc. 4W Resistor CMF50374K00FHEB

Description
RES 374K OHM 1/4W 1% AXIAL Product overview: CMF50374K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50374K00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 374K OHM 1/4W 1% AXIAL Product overview: CMF50374K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50374K00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF50374K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 374K OHM 1/4W 1% AXIAL Product overview: CMF50374K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50374K00FHEB can be used for catalog matching and distributor lookup.

RES 374K OHM 1/4W 1% AXIAL Product overview: CMF50374K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50374K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 374K OHM 1/4W 1% AXIAL - CMF50374K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/4W 1% AXIAL
CMF50374K00FHEB
RES 374K OHM 1/4W 1% AXIAL CMF50374K00FHEB
RES 374Kohm 1/4W 1% AXIAL

RES 374Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF374KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF374KQFCT-ND
Through Hole Resistors CMF374KQFCT-ND
374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF374KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF374KQFTR-ND
Through Hole Resistors CMF374KQFTR-ND
374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 374K 1% T-2 Eb E3 Vishay - 67P7154 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 374K 1% T-2 Eb E3 Vishay
67P7154
Cmf-50 374K 1% T-2 Eb E3 Vishay 67P7154
CMF-50 374K 1% T-2 EB e3

CMF-50 374K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50374K00FHEB CMF50374K00FHEB CMF374KQFCT-ND 67P7154
Product Name 4W Resistor RES 374K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 374K 1% T-2 Eb E3 Vishay
Resistance Range 374000 ohms 374000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers