Vishay Intertechnology, Inc. 4W Resistor CMF5036K500FHEB

Description
RES 36.5K OHM 1/4W 1% AXIAL Product overview: CMF5036K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5036K500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 36.5K OHM 1/4W 1% AXIAL Product overview: CMF5036K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5036K500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5036K500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 36.5K OHM 1/4W 1% AXIAL Product overview: CMF5036K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5036K500FHEB can be used for catalog matching and distributor lookup.

RES 36.5K OHM 1/4W 1% AXIAL Product overview: CMF5036K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5036K500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 36.5K OHM 1/4W 1% AXIAL - CMF5036K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/4W 1% AXIAL
CMF5036K500FHEB
RES 36.5K OHM 1/4W 1% AXIAL CMF5036K500FHEB
RES 36.5Kohm 1/4W 1% AXIAL

RES 36.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF36.5KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF36.5KQFTR-ND
Through Hole Resistors CMF36.5KQFTR-ND
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF36.5KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF36.5KQFCT-ND
Through Hole Resistors CMF36.5KQFCT-ND
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 36.5K 1% T-2 Eb E3 Vishay - 67P7117 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 36.5K 1% T-2 Eb E3 Vishay
67P7117
Cmf-50 36.5K 1% T-2 Eb E3 Vishay 67P7117
CMF-50 36.5K 1% T-2 EB e3

CMF-50 36.5K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5036K500FHEB CMF5036K500FHEB CMF36.5KQFTR-ND 67P7117
Product Name 4W Resistor RES 36.5K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 36.5K 1% T-2 Eb E3 Vishay
Resistance Range 36500 ohms 36500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details