Vishay Intertechnology, Inc. RES 35.7K OHM 1/4W 1% AXIAL CMF5035K700FKEK

Description
RES 35.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/4W 1% AXIAL - CMF5035K700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W 1% AXIAL
CMF5035K700FKEK
RES 35.7K OHM 1/4W 1% AXIAL CMF5035K700FKEK
RES 35.7Kohm 1/4W 1% AXIAL

RES 35.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5035K700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5035K700FKEK-ND
Through Hole Resistors CMF5035K700FKEK-ND
35.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 35.7K 1% T-1 Ek E3 Vishay - 67P7096 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 35.7K 1% T-1 Ek E3 Vishay
67P7096
Cmf-50 35.7K 1% T-1 Ek E3 Vishay 67P7096
CMF-50 35.7K 1% T-1 EK e3

CMF-50 35.7K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5035K700FKEK CMF5035K700FKEK-ND 67P7096
Product Name RES 35.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 35.7K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details