RES 35.7K OHM 1/4W 1% AXIAL Product overview: CMF5035K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5035K700FHEB can be used for catalog matching and distributor lookup.
35.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
35.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 35.7Kohm 1% 50PPM 1/4W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF5035K700FHEB | CMF35.7KQFCT-ND | CMF5035K700FHEB |
| Product Name | 4W Resistor | Through Hole Resistors | RES 35.7K OHM 1% 50PPM 1/4W |
| Resistance Range | 35700 ohms | 35700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts | ||
| Standards and Certifications | RoHS |