Vishay Intertechnology, Inc. Through Hole Resistors CMF5034R800FHEK

Description
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5034R800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5034R800FHEK-ND
Through Hole Resistors CMF5034R800FHEK-ND
34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5034R800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5034R800FHEK
Vishay/DaleMetal Film Resistors - CMF5034R800FHEK
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-50 34.8 1% T-2 Ek E3 Vishay - 67P7072 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 34.8 1% T-2 Ek E3 Vishay
67P7072
Cmf-50 34.8 1% T-2 Ek E3 Vishay 67P7072
CMF-50 34.8 1% T-2 EK e3

CMF-50 34.8 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5034R800FHEK-ND CMF5034R800FHEK 67P7072
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 34.8 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details