Vishay Intertechnology, Inc. Through Hole Resistors CMF5034R000FHEB

Description
34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF34.0QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF34.0QFTR-ND
Through Hole Resistors CMF34.0QFTR-ND
34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.0 OHM 1% 50PPM 1/4W - CMF5034R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0 OHM 1% 50PPM 1/4W
CMF5034R000FHEB
RES 34.0 OHM 1% 50PPM 1/4W CMF5034R000FHEB
RES 34.0ohm 1% 50PPM 1/4W

RES 34.0ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 34 1% T-2 Eb E3 Vishay - 67P7069 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 34 1% T-2 Eb E3 Vishay
67P7069
Cmf-50 34 1% T-2 Eb E3 Vishay 67P7069
CMF-50 34 1% T-2 EB e3

CMF-50 34 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF34.0QFTR-ND CMF5034R000FHEB 67P7069
Product Name Through Hole Resistors RES 34.0 OHM 1% 50PPM 1/4W Cmf-50 34 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details