Vishay Intertechnology, Inc. RES 340 OHM 1/4W 1% AXIAL CMF50340R00FHEB

Description
RES 340ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/4W 1% AXIAL - CMF50340R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/4W 1% AXIAL
CMF50340R00FHEB
RES 340 OHM 1/4W 1% AXIAL CMF50340R00FHEB
RES 340ohm 1/4W 1% AXIAL

RES 340ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF340QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF340QFTR-ND
Through Hole Resistors CMF340QFTR-ND
340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF340QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF340QFCT-ND
Through Hole Resistors CMF340QFCT-ND
340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
340 OHM 4W Resistor - 53-CMF50340R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
340 OHM 4W Resistor
53-CMF50340R00FHEB
340 OHM 4W Resistor 53-CMF50340R00FHEB
RES 340 OHM 1/4W 1% AXIAL Product overview: CMF50340R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 340 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50340R00FHEB can be used for catalog matching and distributor lookup.

RES 340 OHM 1/4W 1% AXIAL Product overview: CMF50340R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 340 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50340R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF50340R00FHEB CMF340QFTR-ND 53-CMF50340R00FHEB
Product Name RES 340 OHM 1/4W 1% AXIAL Through Hole Resistors 340 OHM 4W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details