Vishay Intertechnology, Inc. Through Hole Resistors CMF50340K00FHEB

Description
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF340KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF340KQFTR-ND
Through Hole Resistors CMF340KQFTR-ND
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 340K OHM 1% 50PPM 1/4W - CMF50340K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1% 50PPM 1/4W
CMF50340K00FHEB
RES 340K OHM 1% 50PPM 1/4W CMF50340K00FHEB
RES 340Kohm 1% 50PPM 1/4W

RES 340Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 340K 1% T-2 Eb E3 Vishay - 67P7076 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 340K 1% T-2 Eb E3 Vishay
67P7076
Cmf-50 340K 1% T-2 Eb E3 Vishay 67P7076
CMF-50 340K 1% T-2 EB e3

CMF-50 340K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF340KQFTR-ND CMF50340K00FHEB 67P7076
Product Name Through Hole Resistors RES 340K OHM 1% 50PPM 1/4W Cmf-50 340K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details