Vishay Intertechnology, Inc. RES 33.2 OHM 1/4W 1% AXIAL CMF5033R200FHEB

Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/4W 1% AXIAL - CMF5033R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/4W 1% AXIAL
CMF5033R200FHEB
RES 33.2 OHM 1/4W 1% AXIAL CMF5033R200FHEB
RES 33.2ohm 1/4W 1% AXIAL

RES 33.2ohm 1/4W 1% AXIAL

Supplier's Site
33.2 OHM 4W Resistor - 53-CMF5033R200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33.2 OHM 4W Resistor
53-CMF5033R200FHEB
33.2 OHM 4W Resistor 53-CMF5033R200FHEB
RES 33.2 OHM 1/4W 1% AXIAL Product overview: CMF5033R200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5033R200FHEB can be used for catalog matching and distributor lookup.

RES 33.2 OHM 1/4W 1% AXIAL Product overview: CMF5033R200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5033R200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF33.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF33.2QFTR-ND
Through Hole Resistors CMF33.2QFTR-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF33.2QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF33.2QFCT-ND
Through Hole Resistors CMF33.2QFCT-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF5033R200FHEB 53-CMF5033R200FHEB CMF33.2QFTR-ND
Product Name RES 33.2 OHM 1/4W 1% AXIAL 33.2 OHM 4W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers