Vishay Intertechnology, Inc. RES 33.2K OHM 1/4W 1% AXIAL CMF5033K200FKEA

Description
RES 33.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/4W 1% AXIAL - CMF5033K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W 1% AXIAL
CMF5033K200FKEA
RES 33.2K OHM 1/4W 1% AXIAL CMF5033K200FKEA
RES 33.2Kohm 1/4W 1% AXIAL

RES 33.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5033K200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5033K200FKEA-ND
Through Hole Resistors CMF5033K200FKEA-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 33.2K 1% T-1 Ea E3 Vishay - 67P7002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 33.2K 1% T-1 Ea E3 Vishay
67P7002
Cmf-50 33.2K 1% T-1 Ea E3 Vishay 67P7002
CMF-50 33.2K 1% T-1 EA e3

CMF-50 33.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5033K200FKEA CMF5033K200FKEA-ND 67P7002
Product Name RES 33.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 33.2K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details